BNC STRAIGHT CRIMP PLUG F BNC
BNC Straight Crimp Plug for RG-59 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, Belden 8241; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG STANDARD CABLE
| Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 112952 | 112952 | ARF3516-ND | 99H4559 | 112952 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp | |||
| Connector Type | BNC | BNC |