SV Microwave, Inc. Coaxial Connector (RF) Adapters 1112-6114

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1112-6114-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1112-6114-ND
Coaxial Connector (RF) Adapters 1112-6114-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
adapters
1112-6114
adapters 1112-6114
SMP Male QB to SMA Male Adapter

SMP Male QB to SMA Male Adapter

Buy Now
Smp Male Qb To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Smp Male Qb To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7606
Smp Male Qb To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7606
SMP Male QB to SMA Male Adapter / Individual - Tray (Pack Fill Qty: 50)

SMP Male QB to SMA Male Adapter / Individual - Tray (Pack Fill Qty: 50)

Supplier's Site
RF Adapters - Between Series - 1112-6114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1112-6114
RF Adapters - Between Series 1112-6114
RF Adapters - Between Series SMP Male QB to SMA Male Adapter

RF Adapters - Between Series SMP Male QB to SMA Male Adapter

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1112-6114-ND 1112-6114 43AC7606 1112-6114
Product Name Coaxial Connector (RF) Adapters adapters Smp Male Qb To Sma Male Adapter / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave RF Adapters - Between Series
Connector Type SMA; SMP SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052080-2 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 554261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Geometry Straight
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details