Radiall RF Coaxial Connector 1105-1521-002

Description
SMC right angle female cable plug crimp type for RG178
Request a Quote Datasheet
Description
SMC right angle female cable plug crimp type for RG178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 1105-1521-002 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
1105-1521-002
RF Coaxial Connector 1105-1521-002
SMC right angle female cable plug crimp type for RG178

SMC right angle female cable plug crimp type for RG178

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-1105-1521-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1105-1521-002-ND
Coaxial Connector (RF) Assemblies 2201-1105-1521-002-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1105-1521-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1105-1521-002
RF Coaxial Cable Mount Connector 1105-1521-002
SMC Right Angle Female Cable Connectors

SMC Right Angle Female Cable Connectors

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
1105-1521-002
RF & Microwave 1105-1521-002
RF

RF

Buy Now
Smc F Ra Na Cr 2/50S Rohs Compliant Radiall - 96AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Smc F Ra Na Cr 2/50S Rohs Compliant Radiall
96AC5499
Smc F Ra Na Cr 2/50S Rohs Compliant Radiall 96AC5499
SMC F RA NA CR 2/50S ROHS COMPLIANT: YES

SMC F RA NA CR 2/50S ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1105-1521-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1105-1521-002
RF Connectors / Coaxial Connectors 1105-1521-002
RF Connectors / Coaxial Connectors SMC F RA NA CR 2/50S

RF Connectors / Coaxial Connectors SMC F RA NA CR 2/50S

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1105-1521-002 2201-1105-1521-002-ND 1105-1521-002 1105-1521-002 96AC5499 1105-1521-002
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave Smc F Ra Na Cr 2/50S Rohs Compliant Radiall RF Connectors / Coaxial Connectors
Connector Type SMC SMC
Gender Male / Plug Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers