SV Microwave, Inc. adapters 1115-6128

Description
2.92mm Female to Female Flange Mount Ada
Request a Quote Datasheet
Description
2.92mm Female to Female Flange Mount Ada
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
adapters
1115-6128
adapters 1115-6128
2.92mm Female to Female Flange Mount Ada

2.92mm Female to Female Flange Mount Ada

Buy Now
Coaxial Connector (RF) Adapters - 1678-1115-6128-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1115-6128-ND
Coaxial Connector (RF) Adapters 1678-1115-6128-ND
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave - 59AJ8315 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
59AJ8315
Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave 59AJ8315
RF ADAPTER, JACK-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, JACK-JACK, 50 OHM; Convert From Coax Type:2.92mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1115-6128 1678-1115-6128-ND 59AJ8315
Product Name adapters Coaxial Connector (RF) Adapters Rf Adapter, Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1057094-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers