Amphenol RF RF Coaxial Cable Mount Connector 112649

Description
BNC Straight Crimp Jack for RG-59 20AWG 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Jack for RG-59 20AWG 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112649 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112649
RF Coaxial Cable Mount Connector 112649
BNC Straight Crimp Jack for RG-59 20AWG 75 Ohm

BNC Straight Crimp Jack for RG-59 20AWG 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
112649
Connectors 112649
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1043-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1043-ND
Coaxial Connector (RF) Assemblies ACX1043-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
connector,rf coaxial,bnc crimp straightjack,for rg59-20awg conductor,75 ohm - 70031712 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc crimp straightjack,for rg59-20awg conductor,75 ohm
70031712
connector,rf coaxial,bnc crimp straightjack,for rg59-20awg conductor,75 ohm 70031712
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Connector, Bnc, Jack, 75Ohm, Cable; Connector Type Amphenol Rf - 89K6758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75Ohm, Cable; Connector Type Amphenol Rf
89K6758
Connector, Bnc, Jack, 75Ohm, Cable; Connector Type Amphenol Rf 89K6758
CONNECTOR, BNC, JACK, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112649 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112649
RF Connectors / Coaxial Connectors 112649
RF Connectors / Coaxial Connectors BNC ST JACK 59 20 AWG 75 OHM TF

RF Connectors / Coaxial Connectors BNC ST JACK 59 20 AWG 75 OHM TF

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 112649 112649 ACX1043-ND 70031712 89K6758 112649
Product Name RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc crimp straightjack,for rg59-20awg conductor,75 ohm Connector, Bnc, Jack, 75Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data