BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Jack for RG-6 Plenum 75 Ohm
RF Connectors / Coaxial Connectors BNC CRIMP JACK B1695A CABLE
BNC Straight Crimp Jack Belden 1695A 75 Ohm / Individual Bag
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112966 | ACX2290-ND | 112966 | 112966 | 99H4570 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack Belden 1695A 75 Ohm / Individual Bag Amphenol Rf |
| Connector Type | BNC | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight |