Amphenol Corporation Coaxial Connectors 112132

Description
RF Connector BNC Straight Crimp Plug RG
Request a Quote Datasheet
Description
RF Connector BNC Straight Crimp Plug RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530065
Coaxial Connectors 2530065
RF Connector BNC Straight Crimp Plug RG

RF Connector BNC Straight Crimp Plug RG

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112132 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112132
Connectors RF - Miniature (BNC,TNC,SC) 112132
BNC ST CRP.PLG.RG174-50-B

BNC ST CRP.PLG.RG174-50-B

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112132
RF & Microwave 112132
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
BNC Connector
112132
BNC Connector 112132
BNC M STR CRP RG174 50OHM

BNC M STR CRP RG174 50OHM

Buy Now
RF Coaxial Cable Mount Connector - 112132 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112132
RF Coaxial Cable Mount Connector 112132
BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

BNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1006-ND
Coaxial Connector (RF) Assemblies ACX1006-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,rg174,316,LMR100,50 ohm - 70031685 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,rg174,316,LMR100,50 ohm
70031685
connector,rf coaxial,bnc str crimp plug,captive cont,rg174,316,LMR100,50 ohm 70031685
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 87H5613 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
87H5613
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 87H5613
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Straight Crimp Plug For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol - 79AH8671 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Crimp Plug For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol
79AH8671
Bnc Straight Crimp Plug For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol 79AH8671
BNC STRAIGHT CRIMP PLUG FOR RG-174, RG-316, LMR-100, 50 OHM ROHS COMPLIANT: YES

BNC STRAIGHT CRIMP PLUG FOR RG-174, RG-316, LMR-100, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 112132 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112132
RF Connectors / Coaxial Connectors 112132
RF Connectors / Coaxial Connectors BNC ST PLUG 316/174

RF Connectors / Coaxial Connectors BNC ST PLUG 316/174

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2530065 112132 112132 112132 ACX1006-ND 70031685 87H5613 79AH8671 112132
Product Name Coaxial Connectors Connectors RF - Miniature (BNC,TNC,SC) RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,bnc str crimp plug,captive cont,rg174,316,LMR100,50 ohm Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf Bnc Straight Crimp Plug For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 10.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1051137-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers