Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 112526

Description
BNC RIGHT ANGLE CRIMP PLUG FOR
Request a Quote Datasheet
Description
BNC RIGHT ANGLE CRIMP PLUG FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 112526 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112526
Connectors RF - Miniature (BNC,TNC,SC) 112526
BNC RIGHT ANGLE CRIMP PLUG FOR

BNC RIGHT ANGLE CRIMP PLUG FOR

Buy Now
Coaxial Connector (RF) Assemblies - ACX1025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1025-ND
Coaxial Connector (RF) Assemblies ACX1025-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
112526
RF & Microwave 112526
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
BNC Connector
112526
BNC Connector 112526
BNC M 75 OHM CRP RG55 50OHM

BNC M 75 OHM CRP RG55 50OHM

Buy Now
RF Coaxial Cable Mount Connector - 112526 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112526
RF Coaxial Cable Mount Connector 112526
BNC Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

BNC Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 112526 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112526
RF Connectors / Coaxial Connectors 112526
RF Connectors / Coaxial Connectors BNC RIGHT ANGLE CRIMP PLUG RG223

RF Connectors / Coaxial Connectors BNC RIGHT ANGLE CRIMP PLUG RG223

Buy Now Datasheet
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg142,223 cable,50 ohm - 70031698 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg142,223 cable,50 ohm
70031698
connector,rf coaxial,bnc rt angle crimp/solder plug,for rg142,223 cable,50 ohm 70031698
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4441 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4441
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4441
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 112526 ACX1025-ND 112526 112526 112526 70031698 99H4441
Product Name Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors connector,rf coaxial,bnc rt angle crimp/solder plug,for rg142,223 cable,50 ohm Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Connector Type BNC BNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data