BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
RF CONNECTOR, BNC, R/A PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG122, RG180, RG180A, RG180B, RG195, Belden 1855, 1865A RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC R/A RG 180 195 B8218
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX2273-ND | 99H4482 | 112588 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, Bnc, R/a Plug, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |