BNC Right Angle Crimp Plug for B1694A 75 Ohm
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
CONN BNC PLUG R/A 75 OHM SOLDER Product overview: 112990 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-112990 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol RF Division
Win Source Part Number: 1030870-112990
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Free Hanging (In-Line), Right Angle
Impedance: 75 Ohm
Body Material: Brass
Shield Termination: Crimp
Cable Group: RG-6 Double Braid, Belden 1694A
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Insulator
Categories: Connectors, Interconnects
Status: Active
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
BNC Right Angle Crimp Plug Belden 1694A 75 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC RA Crimp Plug B1694A, 75 Ohm
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112990 | ACX2263-ND | 437-112990 | 1030870-112990 | 48AC2350 | 112990 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | 75 OHM Electronic Connector | Coaxial Connectors (RF) - 112990 | Bnc Right Angle Crimp Plug Belden 1694A 75 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Termination | Solder | Solder | ||||
| Connector Type | BNC |