SMPM Female to Female Bullet, Spring Loa
Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
RF ADAPTER, SMPM JACK-JACK, 50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:SMPM; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1132-4114 | 1678-1132-4114-ND | 32AK5516 |
| Product Name | SMPM Connector | Coaxial Connector (RF) Adapters | Rf Adapter, Smpm Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |