Amphenol Corporation RF Coaxial Cable Mount Connector 112957-11

Description
BNC Straight Crimp Plug for B1694A 75 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for B1694A 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112957-11 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112957-11
RF Coaxial Cable Mount Connector 112957-11
BNC Straight Crimp Plug for B1694A 75 Ohm

BNC Straight Crimp Plug for B1694A 75 Ohm

Supplier's Site
BNC Connector - 112957-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112957-11
BNC Connector 112957-11
BNC Crimp Plug 75 Ohm

BNC Crimp Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
112957-11
Connectors 112957-11
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX2258-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2258-ND
Coaxial Connector (RF) Assemblies ACX2258-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 13AC9563 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
13AC9563
Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 13AC9563
RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A, Gepco VSD2001; Contact Material:Brass; Contact RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1694A, Gepco VSD2001; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112957-11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112957-11
RF Connectors / Coaxial Connectors 112957-11
RF Connectors / Coaxial Connectors BNC Straight Crimp Plug for B1694A75Ohm

RF Connectors / Coaxial Connectors BNC Straight Crimp Plug for B1694A75Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 112957-11 112957-11 ACX2258-ND 13AC9563 112957-11
Product Name RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data