Amphenol Corporation Connectors RF - Adaptors (Interseries, Gender, etc.) 112433

Description
Connectors RF - Adaptors (Interseries, Gender, etc.)
Request a Quote Datasheet
Description
Connectors RF - Adaptors (Interseries, Gender, etc.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 112433 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
112433
Connectors RF - Adaptors (Interseries, Gender, etc.) 112433
Connectors RF - Adaptors (Interseries, Gender, etc.)

Connectors RF - Adaptors (Interseries, Gender, etc.)

Buy Now
Coaxial Connector (RF) Adapters - ACX1835-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1835-ND
Coaxial Connector (RF) Adapters ACX1835-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
BNC Connector - 112433 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
112433
BNC Connector 112433
BNC Jack to BNC Jack

BNC Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
112433
Connectors 112433
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112433
RF & Microwave 112433
RF

RF

Buy Now
RF Adapters - In Series - 112433 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
112433
RF Adapters - In Series 112433
RF Adapters - In Series BNC JACK TO JACK ADAPTER

RF Adapters - In Series BNC JACK TO JACK ADAPTER

Buy Now Datasheet
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 99H4391 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
99H4391
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 99H4391
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm - 70031925 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm
70031925
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm 70031925
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Gender Changers RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 112433 ACX1835-ND 112433 112433 99H4391 70031925
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters BNC Connector RF Adapters - In Series Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,50 ohm
Connector Type BNC BNC Military Connector
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data