Amphenol Corporation RF Coaxial Cable Mount Connector 112533

Description
BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet
Description
BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 112533 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
112533
RF Coaxial Cable Mount Connector 112533
BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm

BNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 112533 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
112533
Connectors RF - Miniature (BNC,TNC,SC) 112533
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Coaxial Connector (RF) Assemblies - ACX1014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1014-ND
Coaxial Connector (RF) Assemblies ACX1014-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
112533
Connectors 112533
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
112533
RF & Microwave 112533
RF Component

RF Component

Buy Now
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4448 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4448
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4448
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 112533 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
112533
RF Connectors / Coaxial Connectors 112533
RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 8X/LMR240

RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 8X/LMR240

Buy Now Datasheet
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8x,LMR240cable,50ohm - 70031692 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8x,LMR240cable,50ohm
70031692
connector,rf coaxial,bnc str crimp plug,captive cont,for rg8x,LMR240cable,50ohm 70031692
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  Richardson RFPD Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 112533 112533 ACX1014-ND 112533 99H4448 112533 70031692
Product Name RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies Connectors Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,bnc str crimp plug,captive cont,for rg8x,LMR240cable,50ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data