Manufacturer: Amphenol RF
Win Source Part Number: 1331954-112705
Category: Connectors, Interconnects>Coaxia
Packaging: Bag
Features: Board Lock
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 4 GHz
Housing Color: Black, Silver
Number of Ports: 2
Standard Package: 1
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 50Ohm
Mounting Feature: Bulkhead
Body Material: Zinc Die Cast
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Tin
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: ACX2286
Base Product Number: 1127
RoHS Status: ROHS3 Compliant
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
RF COAX CONN, BNC R/A JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC DUAL STACK PCB RECPT BLACK
| Richardson RFPD | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 112705 | 112705 | 1331954-112705 | ACX2286-ND | 99H4551 | 112705 |
| Product Name | RF Coaxial Board Mount Connector | BNC Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Bnc R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | |||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |