BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder
BNC Straight Crimp Jack for RG-180 RG-195 B1855A B8218 75 Ohm
RF Connectors / Coaxial Connectors BNC STRAIGHT JACK 75 OHM
BNC Straight Crimp Jack Belden 1855A 75 Ohm / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2757-ND | 112989 | 112989 | 48AC2349 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack Belden 1855A 75 Ohm / Individual Bag Amphenol Rf |
| Connector Type | BNC | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Female / Jack | Female / Jack |