BNC Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Right Angle Solder Plug 0.085-inch Conformable 0.086-inch Conformable RG-405 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors BNC R/A PLUG .085 S/R GOLD BODY
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 112614 | ACX1987-ND | 112614 | 99H4511 | 112614 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Bnc Right Angle Solder Plug 0.085-Inch Conformable 0.086-Inch Conformable Rg-405 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Termination | Solder | ||||
| Connector Type | BNC |