BNC Straight Crimp Jack for 735A 75 Ohm
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC JACK AT&T 73A 75 OHM
BNC Straight Crimp Jack AT&T 735 AT&T 735A Belden 735A1 75 Ohm / Individual Bag
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 112974 | 112974 | 112974-ND | 112974 | 99H4574 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Straight Crimp Jack At&t 735 At&t 735A Belden 735A1 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | ||
| Termination | Crimp | ||||
| Connector Type | BNC |