Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF - Special Miniature Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1021806-1058117-1
Packaging: Bulk
Fastening Type: Bayonet Lock, Threaded
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead
Body Material: Brass; Stainless Steel
Style: Straight
Body Finish: Nickel; Passivated
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Convert From (Adapter End): BNC Jack, Female Socket
Convert To (Adapter End): SMA Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: BNC to SMA
Center Gender: Female to Female
Conversion Type: Between Series
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 125°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | A34402-ND | 1058117-1 | 1021806-1058117-1 | 31M9001 |
| Product Name | Coaxial Connector (RF) Adapters | RF Interconnects | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 1058117-1 | 3284 2240 00 Amp - Te Connectivity |
| Connector Type | BNC; SMA |