The TLC27M9CDR is a quad precision operational amplifier designed for single-supply low-power applications. It features a maximum input offset voltage of 900 µV at 25°C and a low input offset voltage drift of typically 0.1 µV per month. The device operates over a wide supply voltage range of 3V to 16V for temperatures from 0°C to 70°C, and it supports single-supply operation with a common-mode input voltage range that extends below the negative rail. This operational amplifier exhibits low noise performance, typically 32 nV/,àöHz at 1 kHz, and low power consumption, approximately 2.1 mW at 25°C with a 5V supply. The high input impedance of 10^12 Ω and built-in ESD protection enhance its suitability for various applications, including transducer interfacing and active filters. The TLC27M9CDR is available in a 14-pin SOIC package, making it suitable for high-density designs.
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 900uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 525kHz BW, 220uV Vos, 16V, 4-Ch, SOIC Product overview: TLC27M9CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M9CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108290-TLC27M9CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 220μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Quad Precision Lo-Pwr Single Supply
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M9CDR | TLC27M9CDR | TLC27M9CDR-ND | 687-TLC27M9CDR | 1108290-TLC27M9CDR | TLC27M9CDR | TLC27M9CDR | TLC27M9CDR | TLC27M9CDR | TLC27M9CDR |
| Product Name | TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 525kHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9CDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | 0.5250 MHz | ||||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.6200 V/µs | ||||
| CMRR | 65 dB |