DigiKey Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| DUAL ULTRA-HIGH-PRECISION | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| IC CMOS 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 2 CIRCUIT 8VSSOP | |
| MILITARY-GRADE, DUAL, 10-V, 52-K |
| << Prev | Next >> |