The TLC27L4CPWR is a quad operational amplifier in a 14-pin TSSOP package, operating from 0°C to 70°C with a supply voltage range of 3V to 16V. It features ultra-low power consumption of 195µW at 5V and 25°C, input impedance of 1012Ω, and an input offset voltage of up to 10mV. The device supports single-supply operation and includes ESD protection rated to 2000V per MIL-STD-883C, Method 3015.2. The output voltage range includes the negative rail, and common-mode input voltage extends below ground. It is designed for battery-powered applications and exhibits drift of typically 0.1µV/month.
Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP 0 to 70
Quad Op Amp, 85kHz GBW, 57uA, 3-16V, TSSOP Product overview: TLC27L4CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032633-TLC27L4CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): TS27L4IP; TS27L4BIPT; TS27L4BIP; TS27L4AMP;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
CMOS Amplifier 4 Circuit 14-TSSOP
Precision Amplifiers Quad Prec Micropwr
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4CPWR | 687-TLC27L4CPWR | TLC27L4CPWR | 296-TLC27L4CPWRCT-ND | 032633-TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR | TLC27L4CPWR |
| Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | Quad 85kHz 57uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CPWR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | ||||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | |||
| CMRR | 65 dB |