Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936720-TLE2024ACDW
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2024
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLE2024ACDW-NDR, -TLE2024ACDWG4, -TLE2024ACDWG4-NDR, TLE2024ACDWG4-ND, -296-10370-5-ND, TLE2024ACDWG4, 296-10370-5, -296-10370-5
Operational Amplifier, 4 Func, 850uV Offset-Max, BIPolar, PDSO16
Quad Op Amp, 1.7MHz BW, 20V, 40mA, SOIC Product overview: TLE2024ACDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024ACDW can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
Precision Amplifiers Quad High Speed
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024ACDW | 296-10370-5-ND | 936720-TLE2024ACDW | TLE2024ACDW | 687-TLE2024ACDW | TLE2024ACDW | TLE2024ACDW | TLE2024ACDW |
| Product Name | TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024ACDW | Quad 1.7MHz 20V 40mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 40 volts | |||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 82 dB |