Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP
Dual Op Amp, 2MHz BW, 120uV Vos, 550uA, 8-PDIP Product overview: TLE2022CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 550uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 550uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022CPE4 can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269256-TLE2022CPE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Precision Amplifiers Dual Precision Lo-Pwr Single Supply
DUAL PRECISION LOW-POWER SINGLE
General Purpose Amplifier 2 Circuit No 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022CPE4 | 687-TLE2022CPE4 | 296-TLE2022CPE4-ND | 1269256-TLE2022CPE4 | TLE2022CPE4 | TLE2022CPE4 | TLE2022CPE4 |
| Product Name | TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier | Dual 2MHz 550uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Electronic Wholesale - TLE2022CPE4 | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 40 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | ||||||
| CMRR | 85 dB |