Texas Instruments TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4AID

Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier - TLC27L4AID - Texas Instruments
Dallas, TX, United States
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier
TLC27L4AID
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4AID
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85

LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AID - 043148-TLC27L4AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AID
043148-TLC27L4AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AID 043148-TLC27L4AID
Manufacturer: Texas Instruments Win Source Part Number: 043148-TLC27L4AID Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043148-TLC27L4AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7383-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7383-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7383-5-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 4V 16V Operational Amplifier IC
687-TLC27L4AID
Quad 85kHz 4V 16V Operational Amplifier IC 687-TLC27L4AID
Quad Op Amp, 85kHz GBW, 4V-16V, 2nA Ib, 5mV Vos, 14-SOIC Product overview: TLC27L4AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 4V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz GBW, 4V-16V, 2nA Ib, 5mV Vos, 14-SOIC Product overview: TLC27L4AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 4V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27L4AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments - 28AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments
28AH5349
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments 28AH5349
IC, OP AMP, QUAD CMOS, 27L4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD CMOS, 27L4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 16762702 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16762702
Linear Amplifier IC 16762702
IC, OP AMP, QUAD CMOS, 27L4, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:85KHZ; SLEW RATE:0.03V/¦S; SUPPLY VOLTAGE RANGE:4V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, QUAD CMOS, 27L4, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:85KHZ; SLEW RATE:0.03V/¦S; SUPPLY VOLTAGE RANGE:4V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4AID
Precision Amplifiers TLC27L4AID
Precision Amplifiers LiNCMOS Low Bias Q

Precision Amplifiers LiNCMOS Low Bias Q

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4AID
Instrumentation, OP Amps, Buffer Amps TLC27L4AID
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4AID
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Radwell International Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4AID 043148-TLC27L4AID 296-7383-5-ND 687-TLC27L4AID TLC27L4AID 28AH5349 16762702 TLC27L4AID TLC27L4AID TLC27L4AID TLC27L4AID
Product Name TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AID Instrumentation, Op Amps, Buffer Amps Quad 85kHz 4V 16V Operational Amplifier IC Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
VOS 5 millivolts 0.9000 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
6 suppliers