The TLE2022IPG4 is a dual precision operational amplifier characterized by a low supply current of 300µA and a high unity-gain bandwidth of 2MHz. It features a slew rate of 0.65V/µs and is specified for operation with both 5V single-supply and ±15V configurations. The device offers phase-reversal protection, ensuring stable output states even when input signals fall below the negative supply rail. With a high open-loop gain of 136dB and a low offset voltage of 100µV, it is suitable for low-level signal conditioning applications. The TLE2022IPG4 is designed for military temperature ranges from -55°C to +125°C, making it reliable for demanding environments. The product is available in various packaging options, including ceramic DIP and chip-carrier versions, catering to high-density system applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1108518-TLE2022IPG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: TLE2022IPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022IPG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1108518-TLE2022IPG4 | 687-TLE2022IPG4 | TLE2022IPG4-ND | TLE2022IPG4 | TLE2022IPG4 | TLE2022IPG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022IPG4 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 40 volts | 4 volts | ||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | ||
| VOS | 0.1500 millivolts | 0.1500 millivolts | ||||
| IBIAS | 0.0350 µA | 0.0350 µA | ||||
| GBW | 2.8 MHz | 2.8 MHz |