The TLC27M9 is a quad operational amplifier designed for precision single-supply applications, offering low offset voltage, low noise, and low quiescent current. It is available in a 14-pin SOIC package measuring 8.65mm × 3.9mm and operates over a temperature range of −40°C to 85°C with a supply voltage of 4V to 16V. The device features a maximum offset voltage of 900µV at 25°C, a drift of ±0.6µV/°C, and typical input impedance of 6TΩ. It includes ESD protection and latch-up immunity, with output voltage range extending to the negative rail.
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268926-TLC27M9ID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 220μV
Family Name: TLC27M9
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4MD; TS27M4MDT; TS27M4ACDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad Op Amp, 770kHz BW, 220uV Vos, 16V, 4-16V Supply, SOIC Product overview: TLC27M9ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 770kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 770kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M9ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 770KHZ, 0.48V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:770kHz; Slew Rate:0.48V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers LiNCMOS Med Bias
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M9ID | 1268926-TLC27M9ID | 687-TLC27M9ID | 296-7428-5-ND | TLC27M9ID | TLC27M9ID | TLC27M9ID | 815-TLC27M9ID | 29AH7820 | TLC27M9ID |
| Product Name | TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9ID | Quad 770kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Op Amp, 770Khz, 0.48V/us, Soic-14; No. Of Amplifiers Texas Instruments | Precision Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 16 volts | 4 to 16 volts | ||||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | |||||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.4800 V/µs | |||
| CMRR | 65 dB |