Programmable Low-Power Operational Amplifier 8-SO 0 to 70
1.7MHz Op Amp, 1Ch, 900uV Vos, 16V, SOP, 5.3V/µs Product overview: TLC271ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, 5.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, 5.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271ACPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108190-TLC271ACPSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SO
Operational Amplifiers - Op Amps Programmable Lo-Pwr Op Amp
General Purpose Amplifier 1 Circuit 8-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271ACPSR | 687-TLC271ACPSR | 1108190-TLC271ACPSR | 296-44830-2-ND | TLC271ACPSR | TLC271ACPSR | TLC271ACPSR | TLC271ACPSR |
| Product Name | TLC271A Programmable Low-Power Operational Amplifier | 1.7MHz 16V 5.3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271ACPSR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 16 volts | ||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | ||
| CMRR | 65 dB |