Texas Instruments TLC272B LinCMOS<TM> Precision Dual Operational Amplifier TLC272BCD

Description
LinCMOS Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier - TLC272BCD - Texas Instruments
Dallas, TX, United States
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier
TLC272BCD
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier TLC272BCD
LinCMOS Precision Dual Operational Amplifier 8-SOIC 0 to 70

LinCMOS<TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 3.6V 16V Operational Amplifier IC
687-TLC272BCD
Dual 1.7MHz 3.6V 16V Operational Amplifier IC 687-TLC272BCD
Dual Op Amp, 1.7MHz BW, 3.6V/µs SR, 2mV Vos, 60pA IB, 16V, 8-SOIC Product overview: TLC272BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272BCD can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 3.6V/µs SR, 2mV Vos, 60pA IB, 16V, 8-SOIC Product overview: TLC272BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272BCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7349-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7349-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7349-5-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272BCD - 054931-TLC272BCD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272BCD
054931-TLC272BCD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272BCD 054931-TLC272BCD
Manufacturer: Texas Instruments Win Source Part Number: 054931-TLC272BCD Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 290μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054931-TLC272BCD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments - 28AH5353 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments
28AH5353
Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments 28AH5353
IC, OP AMP, DUAL, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, DUAL, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC272BCD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272BCD
Instrumentation, OP Amps, Buffer Amps TLC272BCD
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC272BCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC272BCD
Integrated Circuits (ICs) - Linear - Amplifiers TLC272BCD
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272BCD 687-TLC272BCD 296-7349-5-ND 054931-TLC272BCD 28AH5353 TLC272BCD TLC272BCD
Product Name TLC272B LinCMOS<TM> Precision Dual Operational Amplifier Dual 1.7MHz 3.6V 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272BCD Ic, Op Amp, Dual, Smd, Soic8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 to 16 volts 16 volts
VOS 2 millivolts 0.2900 millivolts 0.2900 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
IC CLK BUFFER 1:8 14SOIC - 815-CGS74C2525MX - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 14-SOIC (0.154, 3.90mm Width)
View Details
2 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers