Operational Amplifier, 2 Func, 50uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 4.7MHz BW, 10uV Vos, CMOS, 2.5V/µs SR, SOIC Product overview: TLC4502AQD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AQD can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502AQD | 687-TLC4502AQD | 296-10328-5-ND | TLC4502AQD | TLC4502AQD |
| Product Name | Dual 4.7MHz 2.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SOP; SOP8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Supply Voltage (VS) | 3 volts | 4 volts | |||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs |