Texas Instruments TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2BCDRG4

Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier - TLC27L2BCDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier
TLC27L2BCDRG4
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2BCDRG4
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70

LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L2BCDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L2BCDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27L2BCDRG4-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4 - 1268881-TLC27L2BCDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4
1268881-TLC27L2BCDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4 1268881-TLC27L2BCDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268881-TLC27L2BCDRG 4 Packaging: Tape and Reel Mounting Style: SMD Supply Current: 29μA Amplifier Type: General Purpose Slew Rate: 0.05V/μs Gain Bandwidth Product: 110kHz Current - Input Bias: 0.7pA Voltage - Input Offset: 235μV Current - Output / Channel: 30mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TS272IDT; TLC27M2ACDG4; TLC27M2ACD; TLC27L2BCDRG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TLC27L2B Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268881-TLC27L2BCDRG4
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 29μA
Amplifier Type: General Purpose
Slew Rate: 0.05V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 235μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS272IDT; TLC27M2ACDG4; TLC27M2ACD; TLC27L2BCDRG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TLC27L2B
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V

Buy Now
Singapore, Singapore
85kHz 16V 29uA SOIC Operational Amplifier IC
687-TLC27L2BCDRG4
85kHz 16V 29uA SOIC Operational Amplifier IC 687-TLC27L2BCDRG4
2-Ch Op Amp, 85kHz BW, 16V, 60dB CMRR, 235uV Vos, 29uA, 8-SOIC Product overview: TLC27L2BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2BCDRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 85kHz BW, 16V, 60dB CMRR, 235uV Vos, 29uA, 8-SOIC Product overview: TLC27L2BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2BCDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2BCDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2BCDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2BCDRG4
Precision Amplifiers TLC27L2BCDRG4
Precision Amplifiers LinCMOS Precision Dual Op Amp

Precision Amplifiers LinCMOS Precision Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2BCDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L2BCDRG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2BCDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2BCDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2BCDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2BCDRG4 TLC27L2BCDRG4-ND 1268881-TLC27L2BCDRG4 687-TLC27L2BCDRG4 TLC27L2BCDRG4 TLC27L2BCDRG4 TLC27L2BCDRG4 TLC27L2BCDRG4
Product Name TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCDRG4 85kHz 16V 29uA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
VOS 2 millivolts 0.2350 millivolts 0.2040 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data