Quad Precision Single Supply uPower Operational Amplifier 14-TSSOP -40 to 85
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268896-TLC27L4IPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L4
Categories: Integrated Circuits (ICs)
Operating Supply Current: 57μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 110kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4BMPT; TS27M4MPT; TS27M4MP;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quad Op Amp, 85kHz BW, 57uA, 4V-16V, TSSOP Product overview: TLC27L4IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4IPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Precision Single Supply uPower
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4IPWR | 296-49960-2-ND | 1268896-TLC27L4IPWR | 687-TLC27L4IPWR | TLC27L4IPWR | TLC27L4IPWR | TLC27L4IPWR | TLC27L4IPWR | TLC27L4IPWR |
| Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4IPWR | Quad 85kHz 57uA 4V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | ||||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | ||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0300 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | |||
| CMRR | 65 dB |