General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108515-TLE2022AQDRQ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 550μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.7MHz BW, 20V, 2Ch, SOIC, -40 to 125C Product overview: TLE2022AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AQDRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-28387-2-ND | 1108515-TLE2022AQDRQ1 | 687-TLE2022AQDRQ1 | TLE2022AQDRQ1 | TLE2022AQDRQ1 | TLE2022AQDRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AQDRQ1 | Dual 1.7MHz 20V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1700 milliamps | 0.5500 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.6500 V/µs | 0.6500 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 volts |