The TLE2022AIDG4 is a dual precision operational amplifier designed for high-speed and low-power applications. It operates with a supply current of 300µA maximum and features a high unity-gain bandwidth of 2MHz, along with a slew rate of 0.65V/µs. The device is specified for both 5V single-supply and ±15V operation, making it versatile for various applications. This operational amplifier exhibits a high open-loop gain of 136dB and a low offset voltage of 100µV maximum, ensuring accurate signal amplification. Additionally, it has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which are beneficial for low-level signal conditioning tasks. The TLE2022AIDG4 also includes phase-reversal protection, enhancing its reliability in circuits where input signals may fall below the negative supply rail. The device is characterized for operation over a military temperature range of -55°C to +125°C, making it suitable for demanding environments. It is available in various packaging options, including ceramic DIP and chip-carrier versions, catering to high-density system applications.
Excalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Excalibur High-Speed Lo-Pwr Prec Dual
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AIDG4 | TLE2022AIDG4-ND | TLE2022AIDG4 | TLE2022AIDG4 | TLE2022AIDG4 | TLE2022AIDG4 |
| Product Name | TLE2022A Excalibur High-Speed Low-Power Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 40 volts | 4 volts | ||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 87 dB |