LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 525kHz, 16V, 285uA, 224uV Vos, 8-SOIC Product overview: TLC27M2BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BCD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032637-TLC27M2BCD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers LiNCMOS Dual
OP AMP, DUAL CMOS, SMD, 27M2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2BCD | 296-7403-5-ND | 687-TLC27M2BCD | 032637-TLC27M2BCD | TLC27M2BCD | TLC27M2BCD | TLC27M2BCD | 26AJ9881 | 815-TLC27M2BCD | TLC27M2BCD | TLC27M2BCD |
| Product Name | TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 525kHz 16V 285uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, Dual Cmos, Smd, 27M2, Soic8; No. Of Amplifiers Texas Instruments | IC OPAMP GP 2 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 2 millivolts | 0.2240 millivolts | 0.2240 millivolts | ||||||||
| Quiescent Current (IQ) | 280 microamps | ||||||||||
| CMRR | 65 dB |