The TLC274CPW is a quad single supply operational amplifier from Texas Instruments, designed for a wide range of applications including transducer interfacing, analog calculations, and signal buffering. It operates over a supply voltage range of 3 V to 16 V and is characterized for temperatures from 0°C to 70°C. The device features low input offset voltage, typically 10 mV, and low noise performance, with a noise level of approximately 25 nV/,àöHz at 1 kHz. The TLC274CPW boasts high input impedance of 10^12 ohms and is capable of single-supply operation, allowing the common-mode input voltage range to extend below the negative rail. It includes internal ESD protection and is designed to withstand surge currents without latch-up. The device is available in a small-outline package, making it suitable for high-density applications. Overall, the TLC274CPW is a cost-effective solution for engineers seeking reliable performance in operational amplifier applications.
Quad Single Supply Operational Amplifier 14-TSSOP 0 to 70
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268869-TLC274CPW
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC274
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4MPT; TS274CPT; TS27M4MP;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 16V, 4-Ch, TSSOP Product overview: TLC274CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274CPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad Single Supply Op Amp
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274CPW | 296-41916-5-ND | 1268869-TLC274CPW | 687-TLC274CPW | TLC274CPW | TLC274CPW | TLC274CPW | TLC274CPW | TLC274CPW |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274CPW | Quad 1.7MHz 3.6V 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |