Low-Noise Chopper-Stabilized Operational Amplifier 14-PDIP
1.9MHz Op Amp, 1Ch, 20uV Vos, 105dB CMRR, 14-PDIP Product overview: TLC2654CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 14-PDIP
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 054926-TLC2654CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3.7 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 14-PDIP
IC OPAMP GP 1 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Low Noise Chopper
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2654CN | 687-TLC2654CN | 296-7333-5-ND | TLC2654CN | 054926-TLC2654CN | TLC2654CN | TLC2654CN | TLC2654CN |
| Product Name | TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier | 1.9MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654CN | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | ||||
| VOS | 0.0200 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 105 dB |