Texas Instruments TLC271A Programmable Low-Power Operational Amplifier TLC271ACP

Description
Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC271A Programmable Low-Power Operational Amplifier - TLC271ACP - Texas Instruments
Dallas, TX, United States
TLC271A Programmable Low-Power Operational Amplifier
TLC271ACP
TLC271A Programmable Low-Power Operational Amplifier TLC271ACP
Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70

Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
 - TLC271ACP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7339-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7339-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7339-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.7MHz Operational Amplifier IC
687-TLC271ACP
Through-Hole 1.7MHz Operational Amplifier IC 687-TLC271ACP
Op Amp, 1.7MHz, 900uV Vos, 1.7MHz GBW, PDIP, Through Hole Product overview: TLC271ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271ACP can be used for catalog matching and distributor lookup.

Op Amp, 1.7MHz, 900uV Vos, 1.7MHz GBW, PDIP, Through Hole Product overview: TLC271ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271ACP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments - 36K3641 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments
36K3641
Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments 36K3641
OP AMP, 1.7MHZ, 3.6V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 1.7MHZ, 3.6V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Programmable, Pdip8, 271; No. Of Amplifiers Texas Instruments - 29AH7821 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Programmable, Pdip8, 271; No. Of Amplifiers Texas Instruments
29AH7821
Op Amp, Programmable, Pdip8, 271; No. Of Amplifiers Texas Instruments 29AH7821
OP AMP, PROGRAMMABLE, PDIP8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

OP AMP, PROGRAMMABLE, PDIP8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271ACP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC271ACP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC271ACP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC271ACP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC271ACP
Instrumentation, OP Amps, Buffer Amps TLC271ACP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear Amplifier IC - 17140657 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17140657
Linear Amplifier IC 17140657
IC, OP AMP, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, 2.2MHZ, 30MA, THROUGH HOLE, 8-PDIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, 2.2MHZ, 30MA, THROUGH HOLE, 8-PDIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC271ACP
Operational Amplifiers - Op Amps TLC271ACP
Operational Amplifiers - Op Amps Low Pwr Programmable

Operational Amplifiers - Op Amps Low Pwr Programmable

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC271ACP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC271ACP
Integrated Circuits (ICs) - Linear - Amplifiers TLC271ACP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC271ACP TLC271ACP 296-7339-5-ND 687-TLC271ACP 36K3641 29AH7821 TLC271ACP TLC271ACP 17140657 TLC271ACP TLC271ACP
Product Name TLC271A Programmable Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Through-Hole 1.7MHz Operational Amplifier IC Op Amp, 1.7Mhz, 3.6V/us, Dip-8; No. Of Amplifiers Texas Instruments Op Amp, Programmable, Pdip8, 271; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
GBW 1.7 MHz 2.2 MHz
Slew Rate 3.6 V/µs 5.3 V/µs 3.6 V/µs 3.6 V/µs 3.6 V/µs 5.3 V/µs 5.30E-6 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data