Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269253-TLE2022AQDRG
Series: Automotive, AEC-Q100, Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 33nA
Voltage - Input Offset: 120μV
Family Name: TLE2022A-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.65 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): AS358AM-G1; AS358AMTR-G1; AS358M-E1;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.7MHz BW, 20V, 8-SOIC, Automotive Product overview: TLE2022AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.7MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.7MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022AQDRG4Q1 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Excalbur HiSpd LoPwr Precision Op Amps
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2022AQDRG4Q1 | 296-36990-2-ND | 1269253-TLE2022AQDRG4Q1 | 687-TLE2022AQDRG4Q1 | TLE2022AQDRG4Q1 | TLE2022AQDRG4Q1 | TLE2022AQDRG4Q1 | TLE2022AQDRG4Q1 |
| Product Name | TLE2022A-Q1 Automotive Catalog Excalibur High-Speed Low-Power Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022AQDRG4Q1 | Automotive Dual 1.7MHz 20V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | ||||||
| VOS | 0.4000 millivolts | 0.1200 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 82 dB |