Texas Instruments TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2BCP

Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier - TLC27L2BCP - Texas Instruments
Dallas, TX, United States
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier
TLC27L2BCP
TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2BCP
LinCMOS(TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70

LinCMOS(TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
85kHz 16V 29uA Operational Amplifier IC
687-TLC27L2BCP
85kHz 16V 29uA Operational Amplifier IC 687-TLC27L2BCP
2-Ch Op Amp, 85kHz BW, 16V, 2mV Vos, 29uA, PDIP Product overview: TLC27L2BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2BCP can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 85kHz BW, 16V, 2mV Vos, 29uA, PDIP Product overview: TLC27L2BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCP - 043146-TLC27L2BCP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCP
043146-TLC27L2BCP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCP 043146-TLC27L2BCP
Manufacturer: Texas Instruments Win Source Part Number: 043146-TLC27L2BCP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 235μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043146-TLC27L2BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 235μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7374-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7374-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7374-5-ND
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2BCP
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2BCP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2BCP
Precision Amplifiers TLC27L2BCP
Precision Amplifiers LiNCMOS Dual

Precision Amplifiers LiNCMOS Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2BCP
Instrumentation, OP Amps, Buffer Amps TLC27L2BCP
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2BCP 687-TLC27L2BCP 043146-TLC27L2BCP 296-7374-5-ND TLC27L2BCP TLC27L2BCP TLC27L2BCP
Product Name TLC27L2B LinCMOS(TM> Precision Dual Operational Amplifier 85kHz 16V 29uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2BCP Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
VOS 2 millivolts 0.2350 millivolts 0.2040 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data