Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR TLC25M4CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 110764-TLC25M4CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 570μA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 110764-TLC25M4CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 570μA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC25M4CDR is a quad operational amplifier designed for low-power applications, featuring true single-supply operation and a wide supply voltage range from 1.4 V to 16 V. It offers low input offset voltages, with a maximum of 10 mV, and low noise characteristics, typically 25 nV/,àöHz at 1 kHz. The device is characterized by high input impedance and low input bias currents, making it suitable for high-impedance applications. It includes internal ESD protection up to 2000 V, ensuring reliability in various environments. The operational amplifier is well-suited for applications such as transducer interfacing, analog calculations, and signal buffering, particularly in battery-powered or energy-efficient designs. The TLC25M4CDR operates within a commercial temperature range of 0°C to 70°C and is available in multiple package types, including small outline and plastic DIP.

Datasheet Summary
Powered by GS/AI

The TLC25M4CDR is a quad operational amplifier designed for low-power applications, featuring true single-supply operation and a wide supply voltage range from 1.4 V to 16 V. It offers low input offset voltages, with a maximum of 10 mV, and low noise characteristics, typically 25 nV/,àöHz at 1 kHz. The device is characterized by high input impedance and low input bias currents, making it suitable for high-impedance applications. It includes internal ESD protection up to 2000 V, ensuring reliability in various environments. The operational amplifier is well-suited for applications such as transducer interfacing, analog calculations, and signal buffering, particularly in battery-powered or energy-efficient designs. The TLC25M4CDR operates within a commercial temperature range of 0°C to 70°C and is available in multiple package types, including small outline and plastic DIP.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR - 110764-TLC25M4CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR
110764-TLC25M4CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR 110764-TLC25M4CDR
Manufacturer: Texas Instruments Win Source Part Number: 110764-TLC25M4CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 570μA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110764-TLC25M4CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 570μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC25M4CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC25M4CDR-ND
Instrumentation, Op Amps, Buffer Amps TLC25M4CDR-ND
CMOS Amplifier 4 Circuit Open Drain 14-SOIC

CMOS Amplifier 4 Circuit Open Drain 14-SOIC

Buy Now Datasheet
 - TLC25M4CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 0.525MHz SOIC Operational Amplifier IC
687-TLC25M4CDR
Quad 0.525MHz SOIC Operational Amplifier IC 687-TLC25M4CDR
QUAD OP-AMP, 12000uV OFFSET-MAX, 0.525MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: TLC25M4CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.525MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.525MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4CDR can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 12000uV OFFSET-MAX, 0.525MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: TLC25M4CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.525MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.525MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M4CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC25M4CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC25M4CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC25M4CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC25M4CDR
Instrumentation, OP Amps, Buffer Amps TLC25M4CDR
CMOS Amplifier 4 Circuit Open Drain 14-SOIC

CMOS Amplifier 4 Circuit Open Drain 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC25M4CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC25M4CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 110764-TLC25M4CDR TLC25M4CDR-ND TLC25M4CDR 687-TLC25M4CDR TLC25M4CDR TLC25M4CDR TLC25M4CDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M4CDR Instrumentation, Op Amps, Buffer Amps Quad 0.525MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.4 to 16 volts 8 volts 1.4 volts
Source Current (IS) 0.5700 milliamps 2.7 milliamps 2.7 milliamps 2.7 milliamps
VOS 1.1 millivolts 1.1 millivolts
IBIAS 7.00E-7 µA 6.00E-7 µA
GBW 0.6350 MHz 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954401PA - Lingto Electronic Limited
Specs
Source Current (IS) 0.3800 milliamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers