The TLC274MDRG4 is a quad operational amplifier designed for single-supply operation, housed in a 14-pin SOIC package measuring 8.65 mm × 6 mm. It supports an extended temperature range of -55°C to 125°C and operates with a supply voltage of 4 V to 16 V across this range. The device features a common-mode input voltage range that extends below the negative rail, high input impedance greater than 10¹² Ω, low noise of typically 10.8 nV/√Hz at 1 kHz, and output voltage range that includes the negative rail. ESD protection and latch-up immunity are incorporated. The part has a lead finish of NIPDAU and a Level-1 MSL rating for reflow compatibility.
Quad Single Supply Operational Amplifier 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1108229-TLC274MDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quad Op Amp, 1.7MHz BW, 3.6V/µs SR, 4-16V, 14-SOIC Product overview: TLC274MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274MDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 2.2MHZ 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers Quad SNGL Supply OP AMP
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274MDRG4 | 1108229-TLC274MDRG4 | 687-TLC274MDRG4 | 296-22048-2-ND | 815-TLC274MDRG4 | TLC274MDRG4 | TLC274MDRG4 | TLC274MDRG4 | TLC274MDRG4 | TLC274MDRG4 |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274MDRG4 | Quad 1.7MHz 3.6V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 2.2MHZ 14SOIC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | |||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |