CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC279CNSG4-ND | TLC279CNSG4 | TLC279CNSG4 | TLC279CNSG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; 14-SOIC (0.209\", 5.30mm Width) | 14-SOIC (0.209, 5.30mm Width) | |
| Standards | RoHS |