IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1ACS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1ACS-13 can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit 8-SO
CMOS Amplifier 1 Circuit 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 899834-TLC27L1ACS-13
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier 1 Circuit - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC27
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC27L1ACS-13DITR, TLC27L1ACS-13DI, TLC27L1ACS-13DIDKR, TLC27L1ACS-13DICT
IC CMOS 1 CIRCUIT 8SO
Precision Amplifiers OpAmp Wide Input 3 to 16V 10mV
IC CMOS 1 CIRCUIT 8SO
CMOS Amplifier 1 Circuit 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC27L1ACS-13 | TLC27L1ACS-13DICT-ND | 899834-TLC27L1ACS-13 | TLC27L1ACS-13 | TLC27L1ACS-13 | TLC27L1ACS-13 | TLC27L1ACS-13 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1ACS-13 | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | |||
| Bandwidth | 110 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |