Manufacturer: Texas Instruments
Win Source Part Number: 118334-TLC279CNS
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 370μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-SO
QUAD OP-AMP, 1500uV OFFSET-MAX, 1.7MHz BAND WIDTH, PDSO14 Product overview: TLC279CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC279CNS can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SOP
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 118334-TLC279CNS | TLC279CNS-ND | 687-TLC279CNS | TLC279CNS | 815-TLC279CNS | TLC279CNS | TLC279CNS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC279CNS | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 16 volts | 16 volts | |||||
| Source Current (IS) | 3.8 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |||
| VOS | 0.3700 millivolts | 0.3200 millivolts | |||||
| IBIAS | 7.00E-7 µA | 6.00E-7 µA | |||||
| GBW | 2.2 MHz | 2.2 MHz |