Programmable Low-Power Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
Single Op Amp, 1.7MHz BW, 16V, 8-Pin SOIC, Low Power Product overview: TLC271AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268851-TLC271AID
Packaging: Tube
Mounting Style: SMD
Supply Current: 950μA
Amplifier Type: General Purpose
Slew Rate: 5.3V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TLC271A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V, ±2V ~ 8V
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, PROGRAMMABLE, SOIC8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Low Pwr Programmable
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271AID | 296-7340-5-ND | 687-TLC271AID | 1268851-TLC271AID | TLC271AID | TLC271AID | 29AH7822 | TLC271AID | TLC271AID | TLC271AID |
| Product Name | TLC271A Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power 1.7MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AID | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Programmable, Soic8, 271; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 to 16 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 3.6 V/µs | 5.3 V/µs | |||
| CMRR | 65 dB |