Texas Instruments TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier TLC27L4BCN

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier - TLC27L4BCN - Texas Instruments
Dallas, TX, United States
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier
TLC27L4BCN
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier TLC27L4BCN
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70

LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 16V Operational Amplifier IC
687-TLC27L4BCN
Quad 85kHz 16V Operational Amplifier IC 687-TLC27L4BCN
Quad Op Amp, 85kHz GBW, 600pA Ib, 2mV Vos, 16V, 4-Ch, PDIP Product overview: TLC27L4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BCN can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz GBW, 600pA Ib, 2mV Vos, 16V, 4-Ch, PDIP Product overview: TLC27L4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27L4BCN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCN - 1268892-TLC27L4BCN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCN
1268892-TLC27L4BCN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCN 1268892-TLC27L4BCN
Manufacturer: Texas Instruments Win Source Part Number: 1268892-TLC27L4BCN Series: LinCMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 0.7pA Voltage - Input Offset: 260μV Family Name: TLC27L4B Categories: Integrated Circuits (ICs) Operating Supply Current: 57μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Output Current per Channel: 30mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 110kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): TS27M4BIN; TS27L4AIN; TS27L4BMN; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268892-TLC27L4BCN
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Family Name: TLC27L4B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 57μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 110kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4BIN; TS27L4AIN; TS27L4BMN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7386-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7386-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7386-5-ND
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4BCN
Precision Amplifiers TLC27L4BCN
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4BCN
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4BCN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site
Linear Amplifier IC - 16711718 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16711718
Linear Amplifier IC 16711718
PRICE/EA (MIN PURCH= 150) - IC, OP-AMP, 85KHZ, 0.03V/ S, DIP-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:85KHZ; SLEW RATE:0.03V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 150) - IC, OP-AMP, 85KHZ, 0.03V/ S, DIP-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:85KHZ; SLEW RATE:0.03V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4BCN
Instrumentation, OP Amps, Buffer Amps TLC27L4BCN
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLC27L4BCN 687-TLC27L4BCN TLC27L4BCN 1268892-TLC27L4BCN 296-7386-5-ND TLC27L4BCN TLC27L4BCN 16711718 TLC27L4BCN
Product Name TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier Quad 85kHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BCN Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 volts
VOS 2 millivolts 0.2600 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers