The TLC274ID is a quad single-supply operational amplifier from Texas Instruments, designed for a wide range of applications including transducer interfacing, analog calculations, and signal buffering. It operates over a supply voltage range of 4 V to 16 V and is characterized for temperatures from -40°C to 85°C. The device features a low input offset voltage of 10 mV and a low noise level of 25 nV/,àöHz at 1 kHz, making it suitable for precision applications. With a high input impedance of 10^12 ,Ѷ and the ability to handle common-mode input voltages that extend below the negative rail, the TLC274ID is ideal for battery-powered and low-voltage designs. It also includes internal ESD protection and is available in various packaging options, including a small-outline package.
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 144610-TLC274ID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 1.7MHz BW, 16V, 4-Ch, 14-Pin SOIC Product overview: TLC274ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, OP AMP, QUAD, LOW NOISE; No. of Amplifiers:4 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Precision Amplifiers LiNCMOS High Bias
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274ID | 296-1314-5-ND | 144610-TLC274ID | TLC274ID | 687-TLC274ID | TLC274ID | 29AH7829 | TLC274ID | TLC274ID | TLC274ID |
| Product Name | TLC274 Quad Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ID | Quad 1.7MHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Quad, Low Noise; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 to 16 volts | 4 volts | ||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |