The TLC27L2CP is a dual operational amplifier in a 8-pin PDIP package, designed for single-supply operation and low-power applications. It operates over a supply voltage range of 3V to 16V at 0°C to 70°C, with an input offset voltage maximum of 10mV at 25°C. The device features a typical input impedance of 10¹²Ω, an ultra-low power consumption of 95μW at 5V, and a common-mode input voltage range that extends below the negative rail. Its input offset voltage drift is typically 0.1μV/month, and it includes ESD-protection circuitry rated to 2000V per MIL-STD-883C, Method 3015.2. The operating temperature range is 0°C to 70°C, consistent with the C-suffix variant family. Output voltage range includes the negative rail, enabling operation in single-supply systems.
Dual Precision Single Supply uPower Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 092170-TLC27L2CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Dual Op Amp, Precision, Low Power, 85kHz GBW, 60pA Ib, 10mV Vos, PDIP Product overview: TLC27L2CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 85kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 85kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
IC, OP AMP, DUAL CMOS, 27L2, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:65kHz; Slew Rate:0.03V/µs; Supply Voltage Range:-; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
INTEGRATED CIRCUIT, AMPLIFIER, 110 KHZ, 2 CHANNEL, 94 DB, 30 MA. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers LiNCMOS Dual
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2CP | TLC27L2CP | 092170-TLC27L2CP | 687-TLC27L2CP | 296-7377-5-ND | 33AH5023 | 16650407 | TLC27L2CP | TLC27L2CP | TLC27L2CP | TLC27L2CP | TLC27L2CP |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CP | Low-Power Dual 85kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Dual Cmos, 27L2, Dip8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz | ||||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | ||||
| CMRR | 65 dB |