Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055008-TLE2024BMDW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 1.7MHz BW, 40mA, SOIC, -55 to 125C Product overview: TLE2024BMDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 40mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024BMDW can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad High Speed
General Purpose Amplifier 4 Circuit 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024BMDW | 055008-TLE2024BMDW | 296-10374-5-ND | 687-TLE2024BMDW | TLE2024BMDW | 815-TLE2024BMDW | TLE2024BMDW | TLE2024BMDW |
| Product Name | TLE2024B Excalibur High-Speed Low-Power Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024BMDW | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 40mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 16SOIC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 20 volts | 4 volts | ||||
| VOS | 0.6000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 350 microamps | |||||||
| CMRR | 92 dB |